Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Full-Bridge, Half-Bridge, Push-Pull
Buck
Voltage - Supply (Vcc/Vdd)
7V ~ 16V
4.5V ~ 5.5V
Frequency - Switching
50kHz ~ 1MHz
-
Synchronous Rectifier
No
Yes
Control Features
Current Limit, Frequency Control
Current Limit, Enable, On Time Control, Power Good
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-VQFN Exposed Pad
Supplier Device Package
10-MSOP
16-MLPQ (4x4)