SC4808CMSTRT
SC4808CMSTRT
Obsolete
Description:  IC REG CTRLR MULT TOP 10MSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 22400
SC4808CMSTRT Specification
Specification
Part No
SC4808CMSTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 16V
Frequency - Switching
50kHz ~ 1MHz
Duty Cycle (Max)
49%
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
SC4808CMSTRT Related Parts
SC412AMLTRT
SC412AMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16MLP
SC419ULTRT
SC419ULTRT
Semtech Corporation
IC REG CTRLR BUCK 20MLPQ
SC4201IMSTRT
SC4201IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 8MSOP
SC4510
SC4510
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTR
SC4510ITSTR
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC4510ITSTRT
SC4510ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
SC453TSTRT
SC453TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC4603IMSTRT
SC4603IMSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC4614MSTRT
SC4614MSTRT
Semtech Corporation
IC REG CTRLR BUCK 10MSOP
SC461ULTRT
SC461ULTRT
Semtech Corporation
IC REGULATOR BUCK 20-MLPQ
SC470IMLTRT
SC470IMLTRT
Semtech Corporation
IC REG CTRLR BUCK 16-MLPQ
SC470ITSTRT
SC470ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 14TSSOP
SC4808CMSTRT Compare Parts
  • SC4808CMSTRT vs SC4911IMSTRT
  • SC4808CMSTRT vs SC4905AIMSTRT
  • SC4808CMSTRT vs SC4812STRT
  • SC4808CMSTRT vs SC4810EIMLTRT
  • SC4808CMSTRT vs SC4810DITSTRT
  • SC4808CMSTRT vs SC4810DIMLTRT
  • SC4808CMSTRT vs SC4810CITSTRT
  • SC4808CMSTRT vs SC4810CIMLTRT
  • SC4808CMSTRT vs SC4810BITSTRT
  • SC4808CMSTRT vs SC4810BIMLTRT
  • SC4808CMSTRT vs SC4809AIMSTRT
  • SC4808CMSTRT vs SC4808BIMSTRT
  • SC4808CMSTRT vs SC4808B-2MSTRT
  • SC4808CMSTRT vs SC4808B-1MSTRT
  • SC4808CMSTRT vs SC470ITSTRT
  • SC4808CMSTRT vs SC470IMLTRT
  • SC4808CMSTRT vs SC461ULTRT
  • SC4808CMSTRT vs SC4614MSTRT
  • SC4808CMSTRT vs SC4603IMSTRT
  • SC4808CMSTRT vs SC453TSTRT
  • SC4808CMSTRT vs SC4510ITSTRT
  • SC4808CMSTRT vs SC4510ITSTR
  • SC4808CMSTRT vs SC4510
  • SC4808CMSTRT vs SC4201IMSTRT
  • SC4808CMSTRT vs SC419ULTRT
  • SC4808CMSTRT vs SC412AMLTRT
  • SC4808CMSTRT vs SC4809CIMSTRT
  • SC4808CMSTRT vs SC4612MLTRT
  • SC4808CMSTRT vs SC4612HMLTRT
  • SC4808CMSTRT vs SC450ITSTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!