SC4808CMSTRT
SC4808CMSTRT
Obsolete
Description:  IC REG CTRLR MULT TOP 10MSOP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 22400
SC4808CMSTRT vs SC4808B-2MSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
Full-Bridge, Half-Bridge, Push-Pull
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7V ~ 16V
4.26V ~ 16V
Frequency - Switching
50kHz ~ 1MHz
50kHz ~ 1MHz
Duty Cycle (Max)
49%
49%
Synchronous Rectifier
No
No
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
10-MSOP