Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Semtech Corporation SC644ULTRT
SC644ULTRT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 25MA 20MLPQ
Manufacturer:
Semtech Corporation
Datasheet:
SC644ULTRT Datasheet
History Price: Obsolete
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SC644ULTRT vs SC643ULTRT
Part No
SC644ULTRT
SC643ULTRT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Semtech Corporation
Series
SemPulse
SemPulse
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
5
Voltage - Supply (Min)
2.9V
2.9V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
2.5V ~ 5.25V
2.5V ~ 5.25V
Current - Output / Channel
25mA
25mA
Frequency
-
-
Dimming
-
-
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
20-MLPQ-UT (3x3)