SC644ULTRT
SC644ULTRT
Obsolete
Description:  IC LED DRIVER RGLTR 25MA 20MLPQ
Manufacturer:  Semtech Corporation
Datasheet:   SC644ULTRT Datasheet
History Price: Obsolete
In Stock: 20400
SC644ULTRT Specification
Specification
Part No
SC644ULTRT
Category
PMIC - LED Drivers
Manufacturer
Semtech Corporation
Series
SemPulse
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
6
Voltage - Supply (Min)
2.9V
Voltage - Supply (Max)
5.5V
Voltage - Output
2.5V ~ 5.25V
Current - Output / Channel
25mA
Frequency
-
Dimming
-
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-MLPQ-UT (3x3)
SC644ULTRT Related Parts
SC600AIMLTRT
SC600AIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600AIMSTRT
SC600AIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600BIMLTRT
SC600BIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600BIMSTRT
SC600BIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC600CIMLTRT
SC600CIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MLPD
SC600CIMSTRT
SC600CIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 60MA 10MSOP
SC600DIMLTRT
SC600DIMLTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MLPD
SC600DIMSTRT
SC600DIMSTRT
Semtech Corporation
IC LED DRIVER RGLTR 120MA 10MSOP
SC618ULTRT
SC618ULTRT
Semtech Corporation
IC LED DRIVER RGLTR 500MA 10MLPD
SC620ULTRT
SC620ULTRT
Semtech Corporation
IC LED DRIVER LINEAR 25MA 16MLPQ
SC621AULTRT
SC621AULTRT
Semtech Corporation
IC LED DRV RGLTR I2C 20MLPQ
SC621ULTRT
SC621ULTRT
Semtech Corporation
IC LED DRVR RGLTR / 20MLPQ
SC644ULTRT Compare Parts
  • SC644ULTRT vs SC667ULTRT
  • SC644ULTRT vs SC656ULTRT
  • SC644ULTRT vs SC643ULTRT
  • SC644ULTRT vs SC628AULTRT
  • SC644ULTRT vs SC627ULTRT
  • SC644ULTRT vs SC627AULTRT
  • SC644ULTRT vs SC624ULTRT
  • SC644ULTRT vs SC624AULTRT
  • SC644ULTRT vs SC623ULTRT
  • SC644ULTRT vs SC623AULTRT
  • SC644ULTRT vs SC622ULTRT
  • SC644ULTRT vs SC622AULTRT
  • SC644ULTRT vs SC621ULTRT
  • SC644ULTRT vs SC621AULTRT
  • SC644ULTRT vs SC620ULTRT
  • SC644ULTRT vs SC618ULTRT
  • SC644ULTRT vs SC600DIMSTRT
  • SC644ULTRT vs SC600DIMLTRT
  • SC644ULTRT vs SC600CIMSTRT
  • SC644ULTRT vs SC600CIMLTRT
  • SC644ULTRT vs SC600BIMSTRT
  • SC644ULTRT vs SC600BIMLTRT
  • SC644ULTRT vs SC600AIMSTRT
  • SC644ULTRT vs SC600AIMLTRT
  • SC644ULTRT vs SC658ULTRT
  • SC644ULTRT vs SC657ULTRT
  • SC644ULTRT vs SC654ULTRT
  • SC644ULTRT vs SC653ULTRT
  • SC644ULTRT vs SC652ULTRT
  • SC644ULTRT vs SC613IMLTRT
  • SC644ULTRT vs SC606AIMLTRT
  • SC644ULTRT vs SC603IMLTRT
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.