SC725CSTRT
SC725CSTRT
Not For New Designs
Description:  IC PWR SWITCH N-CHAN 1:1 4CSP
Manufacturer:  Semtech Corporation
Datasheet:   SC725CSTRT Datasheet
History Price: $0.82000
In Stock: 42000
SC725CSTRT vs SC704CSTRT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
1.1V ~ 3.6V
1.1V ~ 3.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2A
500mA
Rds On (Typ)
24mOhm
64mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
Slew Rate Controlled
Fault Protection
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-CSP (0.76x0.76)
4-CSP (0.76x0.76)
Package / Case
4-WFBGA, CSPBGA
4-WFBGA, CSPBGA