SC725CSTRT
SC725CSTRT
Not For New Designs
Description:  IC PWR SWITCH N-CHAN 1:1 4CSP
Manufacturer:  Semtech Corporation
Datasheet:   SC725CSTRT Datasheet
History Price: $0.82000
In Stock: 42000
SC725CSTRT Specification
Specification
Part No
SC725CSTRT
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
1.1V ~ 3.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
24mOhm
Input Type
-
Features
Load Discharge, Slew Rate Controlled
Fault Protection
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
4-CSP (0.76x0.76)
Package / Case
4-WFBGA, CSPBGA
SC725CSTRT Related Parts
SC704CSTRT
SC704CSTRT
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 4CSP
SC705CSTRT
SC705CSTRT
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 4CSP
SC724CSTRT
SC724CSTRT
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 4CSP
SC728CSTRT
SC728CSTRT
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 4CSP
SC729CSTRT
SC729CSTRT
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 4CSP
SC704CSTRT
SC704CSTRT
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 4CSP
SC705CSTRT
SC705CSTRT
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 4CSP
SC724CSTRT
SC724CSTRT
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 4CSP
SC728CSTRT
SC728CSTRT
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 4CSP
SC729CSTRT
SC729CSTRT
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 4CSP
SC700HWLTRC
SC700HWLTRC
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 6MLPD
SC700WLTRC
SC700WLTRC
Semtech Corporation
IC PWR SWITCH N-CHAN 1:1 6MLPD
SC725CSTRT Compare Parts
  • SC725CSTRT vs SC728CSTRT
  • SC725CSTRT vs SC724CSTRT
  • SC725CSTRT vs SC705CSTRT
  • SC725CSTRT vs SC704CSTRT
  • SC725CSTRT vs SC729CSTRT
  • SC725CSTRT vs SC728CSTRT
  • SC725CSTRT vs SC724CSTRT
  • SC725CSTRT vs SC705CSTRT
  • SC725CSTRT vs SC704CSTRT
  • SC725CSTRT vs SC701HCSTRT
  • SC725CSTRT vs SC701CSTRT
  • SC725CSTRT vs SC700WLTRC
  • SC725CSTRT vs SC700HWLTRC
  • SC725CSTRT vs SC701HCSTRT
  • SC725CSTRT vs SC701CSTRT
  • SC725CSTRT vs SC700WLTRC
  • SC725CSTRT vs SC700HWLTRC
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!