☰
SI9102DN02-E3
SI9102DN02-E3
Obsolete
Description:  IC REG FLYBCK FWRD 20PLCC
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 37440
SI9102DN02-E3 vs SI9105DN02-E3
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive or Negative, Isolation Capable
Topology
Flyback, Forward Converter
Flyback
Output Type
-
-
Number of Outputs
1
1
Voltage - Input (Min)
10V
10V
Voltage - Input (Max)
120V
120V
Voltage - Output (Min/Fixed)
-
-
Voltage - Output (Max)
-
-
Current - Output
-
-
Frequency - Switching
40kHz ~ 1MHz
40kHz ~ 1MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
20-PLCC (9x9)