Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Vishay SI9105DN02-E3
SI9105DN02-E3
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG FLYBACK INV 20PLCC
Manufacturer:
Vishay
Datasheet:
SI9105DN02-E3 Datasheet
History Price: Obsolete
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SI9105DN02-E3 Specification
Specification
Part No
SI9105DN02-E3
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Positive or Negative, Isolation Capable
Topology
Flyback
Output Type
-
Number of Outputs
1
Voltage - Input (Min)
10V
Voltage - Input (Max)
120V
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
40kHz ~ 1MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
SI9105DN02-E3 PDF Datasheet
SI9105DN02-E3 Datasheet
Click and Download: SI9105DN02-E3 Datasheet
SI9105DN02-E3 Related Parts
SI9100DJ02-E3
Vishay
IC REG MULTI CONFG 14DIP
SI9104DW-T1-E3
Vishay
IC REG FLYBCK FWRD 16SOIC
SI9166BQ-T1-E3
Vishay
IC REG BUCK BST 1.5A 16TSSOP
SI9100DN02-E3
Vishay
IC REG MULTI CONFG 20PLCC
SI9102DN02-E3
Vishay
IC REG FLYBCK FWRD 20PLCC
SI9102DN02-T1-E3
Vishay
IC REG FLYBCK FWRD 20PLCC
SI9105DN02-T1-E3
Vishay
IC REG FLYBACK INV 20PLCC
SI9105DN02-E3 Compare Parts
SI9105DN02-E3 vs SI9104DW-T1-E3
SI9105DN02-E3 vs SI9100DJ02-E3
SI9105DN02-E3 vs SI9105DN02-T1-E3
SI9105DN02-E3 vs SI9102DN02-T1-E3
SI9105DN02-E3 vs SI9102DN02-E3
SI9105DN02-E3 vs SI9100DN02-E3
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.