☰
SI9986CY-E3
SI9986CY-E3
Obsolete
Description:  IC MTR DRV BIPOLAR 3.8-13.2V 8SO
Manufacturer:  Vishay
Datasheet:   SI9986CY-E3 Datasheet
History Price: Obsolete
In Stock: 42960
SI9986CY-E3 vs SI9986DY-E3
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC, Voice Coil Motor
Brushed DC, Voice Coil Motor
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1A
1A
Voltage - Supply
3.8V ~ 13.2V
3.8V ~ 13.2V
Voltage - Load
3.8V ~ 13.2V
3.8V ~ 13.2V
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC