☰
SI9986DY-E3
SI9986DY-E3
Obsolete
Description:  IC MTR DRV BIPOLAR 3.8-13.2V 8SO
Manufacturer:  Vishay
Datasheet:   SI9986DY-E3 Datasheet
History Price: Obsolete
In Stock: 29200
SI9986DY-E3 Specification
Specification
Part No
SI9986DY-E3
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC, Voice Coil Motor
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
-
Applications
General Purpose
Current - Output
1A
Voltage - Supply
3.8V ~ 13.2V
Voltage - Load
3.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SI9986DY-E3 PDF Datasheet
SI9986DY-E3 Related Parts
SI9979CS-E3
SI9979CS-E3
Vishay
IC MTR DRIVER 14.5V-17.5V 48SQFP
SI9979DS-E3
SI9979DS-E3
Vishay
IC MTR DRIVER 14.5V-17.5V 48SQFP
SI9986CY-E3
SI9986CY-E3
Vishay
IC MTR DRV BIPOLAR 3.8-13.2V 8SO
SI9986CY-T1-E3
SI9986CY-T1-E3
Vishay
IC MTR DRV BIPOLAR 3.8-13.2V 8SO
SI9986DY-T1-E3
SI9986DY-T1-E3
Vishay
IC MTR DRV BIPOLAR 3.8-13.2V 8SO
SI9987CY-E3
SI9987CY-E3
Vishay
IC MTR DRV BIPLR 3.8-13.2V 8SOIC
SI9987CY-T1-E3
SI9987CY-T1-E3
Vishay
IC MTR DRV BIPLR 3.8-13.2V 8SOIC
SI9987DY-E3
SI9987DY-E3
Vishay
IC MTR DRV BIPLR 3.8-13.2V 8SOIC
SI9987DY-T1-E3
SI9987DY-T1-E3
Vishay
IC MTR DRV BIPLR 3.8-13.2V 8SOIC
SI9961ACY-T1-E3
SI9961ACY-T1-E3
Vishay
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
SI9986DY-E3 Compare Parts
  • SI9986DY-E3 vs SI9987DY-E3
  • SI9986DY-E3 vs SI9987CY-T1-E3
  • SI9986DY-E3 vs SI9987CY-E3
  • SI9986DY-E3 vs SI9986DY-T1-E3
  • SI9986DY-E3 vs SI9986CY-T1-E3
  • SI9986DY-E3 vs SI9986CY-E3
  • SI9986DY-E3 vs SI9979DS-E3
  • SI9986DY-E3 vs SI9979CS-E3
  • SI9986DY-E3 vs SI9961ACY-T1-E3
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.