Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Vishay SI9986DY-E3
SI9986DY-E3
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLAR 3.8-13.2V 8SO
Manufacturer:
Vishay
Datasheet:
SI9986DY-E3 Datasheet
History Price: Obsolete
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SI9986DY-E3 vs SI9979CS-E3
Part No
SI9986DY-E3
SI9979CS-E3
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Vishay
Vishay
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC, Voice Coil Motor
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1A
-
Voltage - Supply
3.8V ~ 13.2V
14.5V ~ 17.5V
Voltage - Load
3.8V ~ 13.2V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
48-LQFP
Supplier Device Package
8-SOIC
48-SQFP (7x7)