Packaging
Tape & Reel (TR)
Bulk
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC, Voice Coil Motor
Brushed DC, Voice Coil Motor
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET
Applications
General Purpose
General Purpose
Voltage - Supply
3.8V ~ 13.2V
3.8V ~ 13.2V
Voltage - Load
3.8V ~ 13.2V
3.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC