SLA6868MH
SLA6868MH
Active
Description:  IC BRIDGE DRIVER PAR 24SIP
Manufacturer:  Sanken Electric
Datasheet:   SLA6868MH Datasheet
History Price: Active
In Stock: 32400
SLA6868MH vs SLA7026M
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
-
Unipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
Logic
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1, 1/2
Applications
Home Appliance
General Purpose
Current - Output
2.5A
3A
Voltage - Supply
13.5V ~ 16.5V
10V ~ 44V
Voltage - Load
500V (Max)
10V ~ 44V
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
24-SSIP Exposed Pad, Formed Leads
18-SSIP Formed Leads
Supplier Device Package
24-ZIP
18-ZIP