SLA6868MH
SLA6868MH
Active
Description:  IC BRIDGE DRIVER PAR 24SIP
Manufacturer:  Sanken Electric
Datasheet:   SLA6868MH Datasheet
History Price: Active
In Stock: 32400
SLA6868MH Specification
Specification
Part No
SLA6868MH
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Sanken Electric
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver
Output Configuration
Half Bridge (3)
Interface
Logic
Technology
Power MOSFET
Step Resolution
-
Applications
Home Appliance
Current - Output
2.5A
Voltage - Supply
13.5V ~ 16.5V
Voltage - Load
500V (Max)
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
24-SSIP Exposed Pad, Formed Leads
Supplier Device Package
24-ZIP
SLA6868MH PDF Datasheet
SLA6868MH Related Parts
SLA6816MZLF2151
SLA6816MZLF2151
Sanken Electric
IC MOTOR DRVR 13.5V-16.5V 23ZIP
SLA6845MZ-LF2171
SLA6845MZ-LF2171
Sanken Electric
IC MOTOR DRVR 13.5V-16.5V 24ZIP
SLA6868MZ
SLA6868MZ
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6868MZ LF2171
SLA6868MZ LF2171
Sanken Electric
IC MOTOR DRIVER DC 3PH 24SIP
SLA6868MZ-LF2175
SLA6868MZ-LF2175
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6870MZ
SLA6870MZ
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA6870MZ LF2171
SLA6870MZ LF2171
Sanken Electric
IC MOTOR DRIVER DC 3PH 24SIP
SLA6870MZLF2175
SLA6870MZLF2175
Sanken Electric
IC BRIDGE DRIVER PAR 24SIP
SLA7026M
SLA7026M
Sanken Electric
IC MTR DRV UNIPOLAR 10-44V 18ZIP
SLA7042ML
SLA7042ML
Sanken Electric
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
SLA7044ML
SLA7044ML
Sanken Electric
IC MTR DRV UNIPLR 4.5-5.5V 18SIP
SLA7070MPR
SLA7070MPR
Sanken Electric
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
SLA6868MH Compare Parts
  • SLA6868MH vs SLA7082MPR
  • SLA6868MH vs SLA7081MPR
  • SLA6868MH vs SLA7080MPR
  • SLA6868MH vs SLA7078MS
  • SLA6868MH vs SLA7078MR
  • SLA6868MH vs SLA7078MPRT
  • SLA6868MH vs SLA7078MPR
  • SLA6868MH vs SLA7077MR
  • SLA6868MH vs SLA7077MPRT
  • SLA6868MH vs SLA7077MPR
  • SLA6868MH vs SLA7076MR
  • SLA6868MH vs SLA7076MPRT
  • SLA6868MH vs SLA7076MPR
  • SLA6868MH vs SLA7075MR
  • SLA6868MH vs SLA7075MPRT
  • SLA6868MH vs SLA7075MPR
  • SLA6868MH vs SLA7073MS LF2151
  • SLA6868MH vs SLA7073MR
  • SLA6868MH vs SLA7073MPRT
  • SLA6868MH vs SLA7073MPR
  • SLA6868MH vs SLA7072MR
  • SLA6868MH vs SLA7072MPRT
  • SLA6868MH vs SLA7072MPR
  • SLA6868MH vs SLA7071MR
  • SLA6868MH vs SLA7071MPRT
  • SLA6868MH vs SLA7071MPR
  • SLA6868MH vs SLA7070MR
  • SLA6868MH vs SLA7070MPRT
  • SLA6868MH vs SLA7070MPR
  • SLA6868MH vs SLA7044ML
  • SLA6868MH vs SLA7042ML
  • SLA6868MH vs SLA7026M
  • SLA6868MH vs SLA6870MZLF2175
  • SLA6868MH vs SLA6870MZ LF2171
  • SLA6868MH vs SLA6870MZ
  • SLA6868MH vs SLA6868MZ-LF2175
  • SLA6868MH vs SLA6868MZ LF2171
  • SLA6868MH vs SLA6868MZ
  • SLA6868MH vs SLA6845MZ-LF2171
  • SLA6868MH vs SLA6816MZLF2151
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.