SN74145NS
SN74145NS
Active
Description:  IC BCD-TO-DEC DECODER/DVR 16SO
Manufacturer:  Texas Instruments
Datasheet:   SN74145NS Datasheet
History Price: $2.02000
In Stock: 28000
SN74145NS vs SN74S157DE4
Series
7400
74S
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Decoder
Multiplexer
Circuit
1 x 4:10
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
-, 80mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SOIC