SN74145NS
SN74145NS
Active
Description:  IC BCD-TO-DEC DECODER/DVR 16SO
Manufacturer:  Texas Instruments
Datasheet:   SN74145NS Datasheet
History Price: $2.02000
In Stock: 28000
SN74145NS Specification
Specification
Part No
SN74145NS
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Series
7400
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder
Circuit
1 x 4:10
Independent Circuits
1
Current - Output High, Low
-, 80mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SO
SN74145NS Related Parts
SN74145N
SN74145N
Texas Instruments
IC DECODER 1 X 4:10 16DIP
SN74145NSR
SN74145NSR
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRE4
SN74145NSRE4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74145NSRG4
SN74145NSRG4
Texas Instruments
IC DECODER 1 X 4:10 16SO
SN74148N
SN74148N
Texas Instruments
ENCODER
SN74148N3
SN74148N3
Texas Instruments
ENCODER
SN74150N
SN74150N
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74150NG4
SN74150NG4
Texas Instruments
IC MULTIPLEXER 1 X 16:1 24DIP
SN74153N
SN74153N
Texas Instruments
MUX, 4 LINE INPUT TTL
SN74154N
SN74154N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74159N
SN74159N
Texas Instruments
IC DECODER/DEMUX 1X4:16 24DIP
SN74251N
SN74251N
Texas Instruments
MUX, 8 LINE INPUT
SN74145NS Description
Introduction to Texas Instruments SN74145NS

The Texas Instruments SN74145NS is a versatile BCD (Binary-Coded Decimal) to 7-segment latch/decoder/driver that provides an efficient solution for displaying numerical information on 7-segment displays. This device is widely used in applications such as digital clocks, electronic meters, and various consumer electronics where numerical data visualization is essential.

Key Features

1. BCD Input: The SN74145 accepts a 4-bit BCD input, allowing it to decode binary-coded decimal values from 0 to 9. This makes it ideal for applications requiring numeric display.

2. 7-Segment Output: The device drives standard 7-segment displays directly, simplifying the design process by eliminating the need for additional components to interface with the display.

3. Latch Functionality: The built-in latch allows the input data to be held stable while the display is updated, preventing flickering and ensuring a clear visual output.

4. Active-Low Outputs: The outputs of the SN74145 are active-low, meaning that the segments of the display light up when the corresponding output is low. This configuration is common in many display designs.

5. Wide Supply Voltage Range: The device operates over a broad supply voltage range, typically from 4.5V to 15V, providing flexibility for various circuit designs.

6. Low Power Consumption: Designed with efficiency in mind, the SN74145 consumes minimal power during operation, making it suitable for battery-powered devices.

Specifications

- Input Voltage Range (Vih/Vil):
- High-level input voltage (Vih): Minimum 2V
- Low-level input voltage (Vil): Maximum 0.8V

- Supply Voltage (Vcc):
- Operating range: 4.5V to 15V

- Output Current (Iout):
- Maximum output current per segment: Typically ±25 mA

- Propagation Delay:
- Typical propagation delay from input to output: Approximately 30 ns

- Operating Temperature Range:
- Commercial grade: 0°C to +70°C
- Extended grade available: -40°C to +85°C

- Power Dissipation:
- Maximum power dissipation at Ta = +25°C: Typically around 500 mW

- Number of Outputs:
- Drives up to eight outputs for a standard common cathode or common anode configuration.

Applications

The Texas Instruments SN74145NS finds application in various fields:

1. Digital Displays: Commonly used in digital clocks and timers where numeric representation is crucial.

2. Electronic Meters: Employed in voltmeters and ammeters that require clear numeric readouts for measurements.

3. Consumer Electronics: Integrated into devices like calculators and appliances that feature numeric displays.

4. Industrial Equipment: Used in control panels and instrumentation where numerical feedback is necessary for monitoring processes.

5. Educational Tools: Utilized in teaching aids and laboratory equipment designed to demonstrate digital electronics concepts.

6. Game Devices and Scoreboards: Ideal for displaying scores or game statistics in electronic gaming devices and scorekeeping systems.

Conclusion

The Texas Instruments SN74145NS is a highly effective BCD to 7-segment latch/decoder/driver that simplifies the task of driving numeric displays in a variety of applications. Its combination of features such as wide supply voltage range, low power consumption, and direct drive capability makes it an excellent choice for engineers designing systems that require reliable and clear numerical representation. Whether used in consumer electronics or industrial applications, the SN74145 delivers consistent performance and ease of integration into existing designs.
SN74145NS Compare Parts
  • SN74145NS vs SN74S257N
  • SN74145NS vs SN74S257DG4
  • SN74145NS vs SN74S257DE4
  • SN74145NS vs SN74S257D
  • SN74145NS vs SN74S251N3
  • SN74145NS vs SN74S251N
  • SN74145NS vs SN74S158N
  • SN74145NS vs SN74S157NSRG4
  • SN74145NS vs SN74S157NSRE4
  • SN74145NS vs SN74S157NSR
  • SN74145NS vs SN74S157N
  • SN74145NS vs SN74S157DG4
  • SN74145NS vs SN74S157DE4
  • SN74145NS vs SN74S157D
  • SN74145NS vs SN74S153N
  • SN74145NS vs SN74S151NSRG4
  • SN74145NS vs SN74S151NSRE4
  • SN74145NS vs SN74S151NSR
  • SN74145NS vs SN74S151NS
  • SN74145NS vs SN74S151N
  • SN74145NS vs SN74S151DG4
  • SN74145NS vs SN74S151DE4
  • SN74145NS vs SN74S151D
  • SN74145NS vs SN74S139ANSRG4
  • SN74145NS vs SN74S139ANSRE4
  • SN74145NS vs SN74S139ANSR
  • SN74145NS vs SN74S139AN
  • SN74145NS vs SN74S139AD
  • SN74145NS vs SN74S138ANSRG4
  • SN74145NS vs SN74S138ANSRE4
  • SN74145NS vs SN74S138ANSR
  • SN74145NS vs SN74S138ANG4
  • SN74145NS vs SN74S138ANE4
  • SN74145NS vs SN74S138AN3
  • SN74145NS vs SN74S138AN
  • SN74145NS vs SN74S138AD
  • SN74145NS vs SN74LVC2G157YZPR
  • SN74145NS vs SN74LVC2G157YZAR
  • SN74145NS vs SN74LVC2G157YEPR
  • SN74145NS vs SN74LVC2G157YEAR
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery