Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74145NS
SN74145NS
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BCD-TO-DEC DECODER/DVR 16SO
Manufacturer:
Texas Instruments
Datasheet:
SN74145NS Datasheet
History Price: $2.02000
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74145NS vs SN74S251N3
Part No
SN74145NS
SN74S251N3
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
7400
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Decoder
-
Circuit
1 x 4:10
-
Independent Circuits
1
-
Current - Output High, Low
-, 80mA
-
Voltage Supply Source
Single Supply
-
Voltage - Supply
4.75V ~ 5.25V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.209", 5.30mm Width)
-
Supplier Device Package
16-SO
-