☰
SN7417D
SN7417D
Active
Description:  IC BUF NON-INVERT 5.25V 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN7417D Datasheet
History Price: $2.14000
In Stock: 36640
SN7417D vs SN75454BPG4
Series
7400
-
Packaging
Tube
Tube
Status
Active
Discontinued
Logic Type
Buffer, Non-Inverting
Peripheral Driver
Number of Elements
6
2
Number of Bits per Element
1
2
Input Type
-
-
Output Type
Open Collector
Open Collector
Current - Output High, Low
-, 40mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
8-PDIP