SN75454BPG4
SN75454BPG4
Discontinued
Description:  IC PERIPHERAL DRIVER 5.25V 8DIP
Manufacturer:  Texas Instruments
Datasheet:   SN75454BPG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 1600
SN75454BPG4 Specification
Specification
Part No
SN75454BPG4
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Peripheral Driver
Number of Elements
2
Number of Bits per Element
2
Input Type
-
Output Type
Open Collector
Current - Output High, Low
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
SN75454BPG4 Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN75454BPG4 Description
Overview of Texas Instruments SN75454BPG4

The Texas Instruments SN75454BPG4 is a quad high-current half-H driver designed for driving inductive loads such as relays, solenoids, and motors. This integrated circuit (IC) is particularly useful in applications requiring bidirectional control of motors and other inductive devices. The SN75454BPG4 is known for its robust performance, ease of use, and versatility, making it a popular choice in various industrial and consumer applications.

Key Features

- Quad Half-H Driver: The SN75454BPG4 contains four independent half-H drivers, allowing for the control of multiple loads with a single IC.
- High Current Capability: Each driver can provide up to 1 A of continuous output current, making it suitable for driving larger inductive loads.
- Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various application requirements.
- Thermal Shutdown Protection: The SN75454BPG4 includes built-in thermal shutdown protection, ensuring safe operation by preventing overheating.
- Low Output Saturation Voltage: The IC features low output saturation voltage, which enhances efficiency and reduces power loss during operation.

Specifications

- Supply Voltage Range: The SN75454BPG4 operates with a supply voltage range of 4.5 V to 36 V, providing flexibility for different applications.
- Output Current: Each output can deliver a continuous current of up to 1 A, with a peak output current capability of 2 A.
- Output Voltage: The output voltage can range from the supply voltage down to ground, allowing for effective control of inductive loads.
- Input Logic Levels: The device accepts standard TTL logic levels, making it compatible with a wide range of microcontrollers and digital logic circuits.
- Propagation Delay: The typical propagation delay for the input to output is approximately 100 ns, allowing for fast switching and control.
- Package Type: The SN75454BPG4 is available in a 14-pin PDIP (Plastic Dual In-line Package), which facilitates easy integration into various circuit designs.

Applications

The Texas Instruments SN75454BPG4 is suitable for a variety of applications, including:

- Motor Control: Ideal for driving DC motors in robotics, automotive applications, and industrial machinery, allowing for precise control of motor direction and speed.
- Relay Driving: Used in applications where relays need to be activated, such as in home automation systems and industrial control panels.
- Solenoid Control: Suitable for controlling solenoids in locking mechanisms, pneumatic systems, and other applications requiring linear actuation.
- Consumer Electronics: Can be integrated into consumer devices that require motor control, such as toys, cameras, and home appliances.

Conclusion

The Texas Instruments SN75454BPG4 is a versatile and reliable half-H driver that meets the demands of various applications across multiple industries. Its combination of high current capability, wide supply voltage range, and built-in protection features makes it an excellent choice for engineers looking to develop efficient and robust control systems. With its comprehensive specifications and extensive application potential, the SN75454BPG4 stands out as a leading solution in the field of motor and inductive load control.
SN75454BPG4 Compare Parts
  • SN75454BPG4 vs SN75477PG4
  • SN75454BPG4 vs SN75477P
  • SN75454BPG4 vs SN75477DRE4
  • SN75454BPG4 vs SN75477DR
  • SN75454BPG4 vs SN75477DG4
  • SN75454BPG4 vs SN75477DE4
  • SN75454BPG4 vs SN75477D
  • SN75454BPG4 vs SN75473DR
  • SN75454BPG4 vs SN75473D
  • SN75454BPG4 vs SN75472P
  • SN75454BPG4 vs SN75472DE4
  • SN75454BPG4 vs SN75472D
  • SN75454BPG4 vs SN75471P
  • SN75454BPG4 vs SN75471DR
  • SN75454BPG4 vs SN75471D
  • SN75454BPG4 vs SN75463P
  • SN75454BPG4 vs SN75463D
  • SN75454BPG4 vs SN75462PG4
  • SN75454BPG4 vs SN75462P
  • SN75454BPG4 vs SN75462DR
  • SN75454BPG4 vs SN75462D
  • SN75454BPG4 vs SN75454BPSR
  • SN75454BPG4 vs SN75454BPS
  • SN75454BPG4 vs SN75454BP
  • SN75454BPG4 vs SN75454BDR
  • SN75454BPG4 vs SN75454BD
  • SN75454BPG4 vs SN75453BPSR
  • SN75454BPG4 vs SN75453BPG4
  • SN75454BPG4 vs SN75453BP
  • SN75454BPG4 vs SN75453BDRG4
  • SN75454BPG4 vs SN75453BDR
  • SN75454BPG4 vs SN75453BD
  • SN75454BPG4 vs SN75452BPSR
  • SN75454BPG4 vs SN75452BPS
  • SN75454BPG4 vs SN75452BPG4
  • SN75454BPG4 vs SN75452BP
  • SN75454BPG4 vs SN75452BDRG4
  • SN75454BPG4 vs SN75452BDRE4
  • SN75454BPG4 vs SN75452BDR
  • SN75454BPG4 vs SN75452BDE4
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.