☰
SN74LS628NSR
SN74LS628NSR
Discontinued
Description:  IC OSC VCO 20MHZ 14SO
Manufacturer:  Texas Instruments
History Price: $1.59000
In Stock: 17940
SN74LS628NSR vs SN74LS624D
Series
74LS
74LS
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Type
VCO
VCO
Count
-
-
Frequency
20MHz
20MHz
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
20 mA
20 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
14-SOIC
Mounting Type
Surface Mount
Surface Mount