Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments SN74LS628NSR
SN74LS628NSR
Discontinued
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC VCO 20MHZ 14SO
Manufacturer:
Texas Instruments
Datasheet:
SN74LS628NSR Datasheet
History Price: $1.59000
In Stock: 37320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74LS628NSR Specification
Specification
Part No
SN74LS628NSR
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
74LS
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCO
Count
-
Frequency
20MHz
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
20 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.209", 5.30mm Width)
Supplier Device Package
14-SO
Mounting Type
Surface Mount
SN74LS628NSR PDF Datasheet
SN74LS628NSR Datasheet
Click and Download: SN74LS628NSR Datasheet
SN74LS628NSR Related Parts
SN74LS624D
Texas Instruments
IC OSC VCO 20MHZ 14-SOIC
SN74LS624DR
Texas Instruments
IC OSC VCO 20MHZ 14SOIC
SN74LS624N
Texas Instruments
IC OSC VCO 20MHZ 14-DIP
SN74LS624NSR
Texas Instruments
IC OSC VCO 20MHZ 14SO
SN74LS624NSRG4
Texas Instruments
IC OSC VCO 20MHZ 14SO
SN74LS628D
Texas Instruments
IC OSC VCO 20MHZ 14-SOIC
SN74LS628DR
Texas Instruments
IC OSC VCO 20MHZ 14-SOIC
SN74LS628N
Texas Instruments
IC OSC VCO 20MHZ 14-DIP
SN74LS628NE4
Texas Instruments
SN74LS628 VOLTAGE-CONTROLLED OSC
SN74LS628NG4
Texas Instruments
IC OSC VCO 20MHZ 14-DIP
SN74LS628NS
Texas Instruments
OSC VCO 20MHZ 14SO
SN74LS629D
Texas Instruments
IC OSC DUAL VCO 20MHZ 16-SOIC
SN74LS628NSR Compare Parts
SN74LS628NSR vs SN74S124N3
SN74LS628NSR vs SN74S124N
SN74LS628NSR vs SN74S124DRG4
SN74LS628NSR vs SN74S124DRE4
SN74LS628NSR vs SN74S124DR
SN74LS628NSR vs SN74S124D
SN74LS628NSR vs SN74LS629NSRG4
SN74LS628NSR vs SN74LS629NSRE4
SN74LS628NSR vs SN74LS629NSR
SN74LS628NSR vs SN74LS629NS
SN74LS628NSR vs SN74LS629N
SN74LS628NSR vs SN74LS629DRG4
SN74LS628NSR vs SN74LS629DRE4
SN74LS628NSR vs SN74LS629DR
SN74LS628NSR vs SN74LS629D
SN74LS628NSR vs SN74LS628NS
SN74LS628NSR vs SN74LS628NG4
SN74LS628NSR vs SN74LS628NE4
SN74LS628NSR vs SN74LS628N
SN74LS628NSR vs SN74LS628DR
SN74LS628NSR vs SN74LS628D
SN74LS628NSR vs SN74LS624NSRG4
SN74LS628NSR vs SN74LS624NSR
SN74LS628NSR vs SN74LS624N
SN74LS628NSR vs SN74LS624DR
SN74LS628NSR vs SN74LS624D
SN74LS628NSR vs SN74LS629NS
SN74LS628NSR vs SN74LS628NS
SN74LS628NSR vs SN74LS624NS
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****