Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments SN74LS628NSR
SN74LS628NSR
Discontinued
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC VCO 20MHZ 14SO
Manufacturer:
Texas Instruments
Datasheet:
SN74LS628NSR Datasheet
History Price: $1.59000
In Stock: 37320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74LS628NSR vs SN74LS629D
Part No
SN74LS628NSR
SN74LS629D
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Texas Instruments
Series
74LS
74LS
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Discontinued
Active
Type
VCO
VCO (Dual)
Count
-
-
Frequency
20MHz
20MHz
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
20 mA
35 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
16-SOIC
Mounting Type
Surface Mount
Surface Mount