☰
SN74LS628NSR
SN74LS628NSR
Discontinued
Description:  IC OSC VCO 20MHZ 14SO
Manufacturer:  Texas Instruments
History Price: $1.59000
In Stock: 48560
SN74LS628NSR vs SN74S124N3
Series
74LS
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Type
VCO
VCO (Dual)
Count
-
-
Frequency
20MHz
1Hz ~ 60MHz
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
20 mA
150 mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
14-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-SO
16-PDIP
Mounting Type
Surface Mount
Through Hole