Packaging
Bulk or Tube
Tube
Logic Type
OR Gate
NAND Gate
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1mA, 20mA
3mA, 60mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
6ns @ 5V, 150pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)