SN74S32N
SN74S32N
Active
Description:  IC GATE OR 4CH 2-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74S32N Datasheet
History Price: $0.61000
In Stock: 14000
SN74S32N Specification
Specification
Part No
SN74S32N
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
74S
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
SN74S32N Related Parts
SN7400D
SN7400D
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DG4
SN7400DG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DR
SN7400DR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRE4
SN7400DRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400DRG4
SN7400DRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
SN7400N
SN7400N
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP
SN7400NS
SN7400NS
Texas Instruments
NAND GATE, TTL/H/L SERIES, 4-FUN
SN7400NSR
SN7400NSR
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRE4
SN7400NSRE4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7400NSRG4
SN7400NSRG4
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOP
SN7401N
SN7401N
Texas Instruments
NAND GATE, TTL, PDIP14
SN7401N3
SN7401N3
Texas Instruments
NAND GATE, TTL, PDIP14
SN74S32N Description
The Texas Instruments SN74S32N is a quad 2-input OR gate integrated circuit (IC) that is part of the 74S series of logic devices. This IC is designed to perform logical OR operations on two input signals, providing a high-speed and reliable solution for digital logic applications. The SN74S32N is widely used in various electronic circuits, including digital signal processing, data routing, and control systems.

## Overview

The SN74S32N consists of four independent 2-input OR gates, each capable of accepting two binary inputs and producing a single binary output. The device is designed to operate with standard TTL (Transistor-Transistor Logic) levels, making it compatible with a wide range of digital logic families. The IC is available in a 14-pin dual in-line package (DIP), which allows for easy integration into various circuit designs.

## Key Specifications

1. Logic Family: The SN74S32N belongs to the TTL logic family, specifically the 74S series, which is known for its high-speed performance and low power consumption.

2. Number of Gates: The device contains four independent 2-input OR gates, allowing for multiple logical operations within a single package.

3. Input Voltage Levels:
- High-Level Input Voltage (V_IH): The minimum high-level input voltage is typically 2.0V, ensuring that the gate recognizes a logic high signal.
- Low-Level Input Voltage (V_IL): The maximum low-level input voltage is typically 0.8V, ensuring that the gate recognizes a logic low signal.

4. Output Voltage Levels:
- High-Level Output Voltage (V_OH): The minimum high-level output voltage is typically 2.7V when sourcing 0.4 mA.
- Low-Level Output Voltage (V_OL): The maximum low-level output voltage is typically 0.4V when sinking 16 mA.

5. Supply Voltage (V_CC): The SN74S32N operates with a supply voltage range of 4.75V to 5.25V, making it suitable for standard TTL applications.

6. Propagation Delay: The typical propagation delay time for the SN74S32N is around 10 ns, allowing for fast switching and response times in digital circuits.

7. Power Dissipation: The maximum power dissipation is typically around 1 W, which is important for thermal management in circuit design.

8. Operating Temperature Range: The device is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

9. Pin Configuration: The SN74S32N is housed in a 14-pin DIP package, with the following pin configuration:
- Pins 1, 2: Inputs for the first OR gate
- Pin 3: Output for the first OR gate
- Pins 4, 5: Inputs for the second OR gate
- Pin 6: Output for the second OR gate
- Pins 8, 9: Inputs for the third OR gate
- Pin 10: Output for the third OR gate
- Pins 12, 13: Inputs for the fourth OR gate
- Pin 14: Output for the fourth OR gate

## Applications

The SN74S32N is suitable for a wide range of applications, including:

- Digital Logic Circuits: Used in various digital logic circuits for implementing OR functions in combinational logic designs.
- Data Routing: Can be used in data routing applications where multiple input signals need to be combined into a single output.
- Control Systems: Suitable for control systems where logical decisions are made based on multiple input conditions.
- Signal Processing: Used in signal processing applications to combine signals and perform logical operations.

## Conclusion

The Texas Instruments SN74S32N is a versatile and reliable quad 2-input OR gate that meets the demands of modern digital logic applications. With its high-speed performance, low power consumption, and compatibility with standard TTL levels, it is an excellent choice for engineers and designers looking to implement logical operations in their circuits. Whether used in digital logic circuits, data routing, or control systems, the SN74S32N provides the performance and reliability needed for today%27s electronic designs. Its robust specifications and wide range of applications make it a staple component in many electronic systems.
SN74S32N Compare Parts
  • SN74S32N vs SN75453BPS
  • SN74S32N vs SN74S86NSRG4
  • SN74S32N vs SN74S86NSRE4
  • SN74S32N vs SN74S86NSR
  • SN74S32N vs SN74S86NS
  • SN74S32N vs SN74S86N
  • SN74S32N vs SN74S86DRG4
  • SN74S32N vs SN74S86DRE4
  • SN74S32N vs SN74S86DR
  • SN74S32N vs SN74S86D
  • SN74S32N vs SN74S65N
  • SN74S32N vs SN74S65DR
  • SN74S32N vs SN74S64N3
  • SN74S32N vs SN74S64N
  • SN74S32N vs SN74S64D
  • SN74S32N vs SN74S40N
  • SN74S32N vs SN74S38NSR
  • SN74S32N vs SN74S38NS
  • SN74S32N vs SN74S38N3
  • SN74S32N vs SN74S38N
  • SN74S32N vs SN74S38DR
  • SN74S32N vs SN74S38D
  • SN74S32N vs SN74S37NSRG4
  • SN74S32N vs SN74S37NSRE4
  • SN74S32N vs SN74S37NSR
  • SN74S32N vs SN74S37NS
  • SN74S32N vs SN74S37N
  • SN74S32N vs SN74S37DRG4
  • SN74S32N vs SN74S37DRE4
  • SN74S32N vs SN74S37DR
  • SN74S32N vs SN74S37D
  • SN74S32N vs SN74S32NSRG4
  • SN74S32N vs SN74S32NSRE4
  • SN74S32N vs SN74S32NSR
  • SN74S32N vs SN74S32NS
  • SN74S32N vs SN74S32DR
  • SN74S32N vs SN74S32D
  • SN74S32N vs SN74S30N
  • SN74S32N vs SN74S30DR
  • SN74S32N vs SN74S260NS
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend