Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments SN74S32N
SN74S32N
Active
Logic - Gates and Inverters
Description:
IC GATE OR 4CH 2-INP 14DIP
Manufacturer:
Texas Instruments
Datasheet:
SN74S32N Datasheet
History Price: $0.61000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SN74S32N vs SN74S65DR
Part No
SN74S32N
SN74S65DR
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
74S
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Logic Type
OR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
1mA, 20mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
5ns @ 5V, 50pF
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-PDIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-