SN75473D
SN75473D
Obsolete
Description:  1998 OBSOLETE LAST ORDER 12/15/
Manufacturer:  Texas Instruments
Datasheet:   SN75473D Datasheet
History Price: $0.27000
In Stock: 14000
SN75473D vs SN75452BPG4
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Discontinued
Logic Type
Peripheral Driver
Peripheral Driver
Number of Elements
2
2
Number of Bits per Element
2
2
Input Type
-
-
Output Type
-
Open Collector
Current - Output High, Low
-, 300mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP