SN75473D
SN75473D
Obsolete
Description:  1998 OBSOLETE LAST ORDER 12/15/
Manufacturer:  Texas Instruments
Datasheet:   SN75473D Datasheet
History Price: $0.27000
In Stock: 14000
SN75473D Specification
Specification
Part No
SN75473D
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Peripheral Driver
Number of Elements
2
Number of Bits per Element
2
Input Type
-
Output Type
-
Current - Output High, Low
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SN75473D Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN75473D Compare Parts
  • SN75473D vs SN75477PG4
  • SN75473D vs SN75477P
  • SN75473D vs SN75477DRE4
  • SN75473D vs SN75477DR
  • SN75473D vs SN75477DG4
  • SN75473D vs SN75477DE4
  • SN75473D vs SN75477D
  • SN75473D vs SN75473DR
  • SN75473D vs SN75472P
  • SN75473D vs SN75472DE4
  • SN75473D vs SN75472D
  • SN75473D vs SN75471P
  • SN75473D vs SN75471DR
  • SN75473D vs SN75471D
  • SN75473D vs SN75463P
  • SN75473D vs SN75463D
  • SN75473D vs SN75462PG4
  • SN75473D vs SN75462P
  • SN75473D vs SN75462DR
  • SN75473D vs SN75462D
  • SN75473D vs SN75454BPSR
  • SN75473D vs SN75454BPS
  • SN75473D vs SN75454BPG4
  • SN75473D vs SN75454BP
  • SN75473D vs SN75454BDR
  • SN75473D vs SN75454BD
  • SN75473D vs SN75453BPSR
  • SN75473D vs SN75453BPG4
  • SN75473D vs SN75453BP
  • SN75473D vs SN75453BDRG4
  • SN75473D vs SN75453BDR
  • SN75473D vs SN75453BD
  • SN75473D vs SN75452BPSR
  • SN75473D vs SN75452BPS
  • SN75473D vs SN75452BPG4
  • SN75473D vs SN75452BP
  • SN75473D vs SN75452BDRG4
  • SN75473D vs SN75452BDRE4
  • SN75473D vs SN75452BDR
  • SN75473D vs SN75452BDE4
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.