Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP26LV431CN-L
SP26LV431CN-L
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 4/0 16SOIC
Manufacturer:
MaxLinear
Datasheet:
SP26LV431CN-L Datasheet
History Price: Obsolete
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP26LV431CN-L vs SP232ECT-L/TR
Part No
SP26LV431CN-L
SP232ECT-L/TR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Driver
Transceiver
Protocol
RS422, RS485
RS232
Number of Drivers/Receivers
4/0
2/2
Duplex
-
Full
Receiver Hysteresis
-
500 mV
Data Rate
60Mbps
240kbps
Voltage - Supply
3.3V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC