SP26LV431CN-L
SP26LV431CN-L
Obsolete
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 11200
SP26LV431CN-L Specification
Specification
Part No
SP26LV431CN-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS422, RS485
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
60Mbps
Voltage - Supply
3.3V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SP26LV431CN-L PDF Datasheet
SP26LV431CN-L Related Parts
SP202ECN-L
SP202ECN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECN-L/TR
SP202ECN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECP-L
SP202ECP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202ECT-L
SP202ECT-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202ECT-L/TR
SP202ECT-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L
SP202EEN-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEN-L/TR
SP202EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EEP-L
SP202EEP-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16DIP
SP202EET-L
SP202EET-L
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP202EET-L/TR
SP202EET-L/TR
MaxLinear
IC TRANSCEIVER FULL 2/2 16SOIC
SP206CA-L
SP206CA-L
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP206CA-L/TR
SP206CA-L/TR
MaxLinear
IC TRANSCEIVER FULL 4/3 24SSOP
SP26LV431CN-L Compare Parts
  • SP26LV431CN-L vs SP26LV432EN-L
  • SP26LV431CN-L vs SP26LV432CP-L
  • SP26LV431CN-L vs SP26LV432CN-L/TR
  • SP26LV431CN-L vs SP26LV432CN-L
  • SP26LV431CN-L vs SP26LV431EN-L/TR
  • SP26LV431CN-L vs SP26LV431EN-L
  • SP26LV431CN-L vs SP26LV431CN-L/TR
  • SP26LV431CN-L vs SP238AET-L/TR
  • SP26LV431CN-L vs SP238AET-L
  • SP26LV431CN-L vs SP238ACT-L/TR
  • SP26LV431CN-L vs SP238ACT-L
  • SP26LV431CN-L vs SP233EET-L/TR
  • SP26LV431CN-L vs SP233EET-L
  • SP26LV431CN-L vs SP233ECT-L/TR
  • SP26LV431CN-L vs SP233ECT-L
  • SP26LV431CN-L vs SP233AET-L/TR
  • SP26LV431CN-L vs SP233AET-L
  • SP26LV431CN-L vs SP233AEP-L
  • SP26LV431CN-L vs SP233ACT-L/TR
  • SP26LV431CN-L vs SP233ACT-L
  • SP26LV431CN-L vs SP233ACP-L
  • SP26LV431CN-L vs SP232EET-L/TR
  • SP26LV431CN-L vs SP232EET-L
  • SP26LV431CN-L vs SP232EEP-L
  • SP26LV431CN-L vs SP232EEN-L/TR
  • SP26LV431CN-L vs SP232EEN-L
  • SP26LV431CN-L vs SP232ECT-L/TR
  • SP26LV431CN-L vs SP232ECT-L
  • SP26LV431CN-L vs SP232ECP-L
  • SP26LV431CN-L vs SP232ECN-L/TR
  • SP26LV431CN-L vs SP232ECN-L
  • SP26LV431CN-L vs SP232AET-L/TR
  • SP26LV431CN-L vs SP232AET-L
  • SP26LV431CN-L vs SP232AEP-L
  • SP26LV431CN-L vs SP232AEN-L/TR
  • SP26LV431CN-L vs SP232AEN-L
  • SP26LV431CN-L vs SP232ACT-L/TR
  • SP26LV431CN-L vs SP232ACT-L
  • SP26LV431CN-L vs SP232ACP-L
  • SP26LV431CN-L vs SP232ACN-L/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.