SP337EUCT-L
SP337EUCT-L
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 28SOIC
Manufacturer:  MaxLinear
Datasheet:   SP337EUCT-L Datasheet
History Price: Obsolete
In Stock: 400
SP337EUCT-L vs SP3508EF-L
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232, RS422, RS485
Multiprotocol
Number of Drivers/Receivers
2/2
8/8
Duplex
Full
Half
Receiver Hysteresis
500 mV
-
Data Rate
20Mbps
20Mbps
Voltage - Supply
3.3V ~ 5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
100-LQFP
Supplier Device Package
28-SOIC
100-LQFP (14x14)