SP3508EF-L
SP3508EF-L
Active
Description:  IC TRANSCEIVER HALF 8/8 100LQFP
Manufacturer:  MaxLinear
Datasheet:   SP3508EF-L Datasheet
History Price: $44.94000
In Stock: 1600
SP3508EF-L Specification
Specification
Part No
SP3508EF-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
Multiprotocol
Number of Drivers/Receivers
8/8
Duplex
Half
Receiver Hysteresis
-
Data Rate
20Mbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
SP3508EF-L PDF Datasheet
SP3508EF-L Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3508EF-L Description
Here’s a detailed overview of the MaxLinear SP3508EF-L:

---

## MaxLinear SP3508EF-L Overview

The MaxLinear SP3508EF-L is an advanced, high-performance, 8-channel analog multiplexer designed to handle a wide range of analog signal switching applications. This multiplexer is specifically engineered for precise signal routing and switching tasks in various electronic systems. The SP3508EF-L features low on-resistance, high-speed switching capabilities, and a low supply voltage, making it suitable for demanding applications where signal integrity and performance are critical.

## Key Specifications

1. General Features:
- Type: 8-Channel Analog Multiplexer
- Configuration: 1-of-8 multiplexer
- Package Type: TSSOP-16 (Thin Shrink Small Outline Package)
- Package Size: 4.4 mm x 5.0 mm
- Pin Count: 16

2. Electrical Characteristics:
- Supply Voltage (VCC):
- Operating Range: 1.65V to 3.6V
- Recommended Operating Range: 2.3V to 3.6V
- Supply Current (ICC): Typically 1 µA (when not switching)
- Power Dissipation: Low power dissipation, typical operating conditions
- On-Resistance (RON):
- Typical: 0.4 Ω at VCC = 3.0V
- Maximum: 0.6 Ω at VCC = 3.0V
- Switching Speed:
- Propagation Delay (tPD): Typically 5 ns
- Rise/Fall Time (tr/tf): Typically 1.5 ns

3. Signal Characteristics:
- Bandwidth: Up to 500 MHz (-3 dB)
- Signal Range: Up to VCC for analog signal
- Crosstalk: Typically -70 dB at 1 MHz
- Leakage Current (IS): Typically 1 nA

4. Control and Logic:
- Control Voltage: Logic-level input, compatible with TTL/CMOS logic
- Logic High Voltage (VIH): 0.7VCC (minimum)
- Logic Low Voltage (VIL): 0.3VCC (maximum)
- Input Capacitance (CIN): Typically 2 pF

5. Temperature Range:
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -65°C to +150°C

6. Additional Features:
- Low Power Consumption: Designed to minimize power usage with low quiescent current
- High-Speed Operation: Fast switching and low on-resistance for high-performance applications
- Signal Integrity: Maintains signal integrity with minimal distortion and low noise

## Applications

The MaxLinear SP3508EF-L is ideal for a variety of applications where precise analog signal routing and switching are required:

- Data Acquisition Systems: Used in systems that need to route analog signals from multiple sources to a single input.
- Communication Systems: Helps in switching signals in high-speed communication circuits.
- Test Equipment: Utilized in automated test equipment for routing signals during testing procedures.
- Consumer Electronics: Found in devices where analog signal switching is needed, such as audio equipment and instrumentation.

## Conclusion

The MaxLinear SP3508EF-L analog multiplexer is a versatile and high-performance device designed to address complex signal routing needs. With its low on-resistance, high-speed switching capabilities, and wide supply voltage range, it offers excellent performance for demanding applications. Its compact TSSOP-16 package ensures easy integration into various electronic systems, making it a reliable choice for engineers and designers seeking efficient analog signal management solutions.

---

If you need further details or have specific questions about the SP3508EF-L, feel free to ask!
SP3508EF-L Compare Parts
  • SP3508EF-L vs SP385EET-L
  • SP3508EF-L vs SP385EEA-L/TR
  • SP3508EF-L vs SP385EEA-L
  • SP3508EF-L vs SP385ECT-L/TR
  • SP3508EF-L vs SP385ECT-L
  • SP3508EF-L vs SP385ECA-L/TR
  • SP3508EF-L vs SP385ECA-L
  • SP3508EF-L vs SP3508CF-L
  • SP3508EF-L vs SP3497EEN-L/TR
  • SP3508EF-L vs SP3497EEN-L
  • SP3508EF-L vs SP3496EEN-L/TR
  • SP3508EF-L vs SP3496EEN-L
  • SP3508EF-L vs SP3495EEN-L/TR
  • SP3508EF-L vs SP3495EEN-L
  • SP3508EF-L vs SP3494EN-L/TR
  • SP3508EF-L vs SP3494EN-L
  • SP3508EF-L vs SP3494CN-L/TR
  • SP3508EF-L vs SP3494CN-L
  • SP3508EF-L vs SP3491EN-L/TR
  • SP3508EF-L vs SP3491EN-L
  • SP3508EF-L vs SP3491CN-L/TR
  • SP3508EF-L vs SP3491CN-L
  • SP3508EF-L vs SP3490EN-L/TR
  • SP3508EF-L vs SP3490EN-L
  • SP3508EF-L vs SP3490CN-L/TR
  • SP3508EF-L vs SP3490CN-L
  • SP3508EF-L vs SP3485EN-L/TR
  • SP3508EF-L vs SP3485EN-L
  • SP3508EF-L vs SP3485CN-L/TR
  • SP3508EF-L vs SP3485CN-L
  • SP3508EF-L vs SP3483EN-L/TR
  • SP3508EF-L vs SP3483EN-L
  • SP3508EF-L vs SP3483CN-L/TR
  • SP3508EF-L vs SP3483CN-L
  • SP3508EF-L vs SP339EER1-L/TR
  • SP3508EF-L vs SP339EER1-L
  • SP3508EF-L vs SP339ECR1-L/TR
  • SP3508EF-L vs SP339ECR1-L
  • SP3508EF-L vs SP339BER1-L/TR
  • SP3508EF-L vs SP339BER1-L
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new