SP3490CN-L
SP3490CN-L
Discontinued
Description:  IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:  MaxLinear
Datasheet:   SP3490CN-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 41600
SP3490CN-L vs SP3508EF-L
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
Multiprotocol
Number of Drivers/Receivers
1/1
8/8
Duplex
Full
Half
Receiver Hysteresis
25 mV
-
Data Rate
10Mbps
20Mbps
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
100-LQFP
Supplier Device Package
8-SOIC
100-LQFP (14x14)