Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP3491CN-L
SP3491CN-L
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:
MaxLinear
Datasheet:
SP3491CN-L Datasheet
History Price: $1.52179
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP3491CN-L vs SP385EEA-L
Part No
SP3491CN-L
SP385EEA-L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
25 mV
500 mV
Data Rate
10Mbps
120Kbps
Voltage - Supply
3V ~ 3.6V
3V ~ 5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-SOIC
20-SSOP