Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP385EEA-L
SP385EEA-L
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:
MaxLinear
Datasheet:
SP385EEA-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 31560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP385EEA-L Specification
Specification
Part No
SP385EEA-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
SP385EEA-L PDF Datasheet
SP385EEA-L Datasheet
Click and Download: SP385EEA-L Datasheet
SP385EEA-L Related Parts
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP385EEA-L Compare Parts
SP385EEA-L vs SP385EET-L
SP385EEA-L vs SP385EEA-L/TR
SP385EEA-L vs SP385ECT-L/TR
SP385EEA-L vs SP385ECT-L
SP385EEA-L vs SP385ECA-L/TR
SP385EEA-L vs SP385ECA-L
SP385EEA-L vs SP3508EF-L
SP385EEA-L vs SP3508CF-L
SP385EEA-L vs SP3497EEN-L/TR
SP385EEA-L vs SP3497EEN-L
SP385EEA-L vs SP3496EEN-L/TR
SP385EEA-L vs SP3496EEN-L
SP385EEA-L vs SP3495EEN-L/TR
SP385EEA-L vs SP3495EEN-L
SP385EEA-L vs SP3494EN-L/TR
SP385EEA-L vs SP3494EN-L
SP385EEA-L vs SP3494CN-L/TR
SP385EEA-L vs SP3494CN-L
SP385EEA-L vs SP3491EN-L/TR
SP385EEA-L vs SP3491EN-L
SP385EEA-L vs SP3491CN-L/TR
SP385EEA-L vs SP3491CN-L
SP385EEA-L vs SP3490EN-L/TR
SP385EEA-L vs SP3490EN-L
SP385EEA-L vs SP3490CN-L/TR
SP385EEA-L vs SP3490CN-L
SP385EEA-L vs SP3485EN-L/TR
SP385EEA-L vs SP3485EN-L
SP385EEA-L vs SP3485CN-L/TR
SP385EEA-L vs SP3485CN-L
SP385EEA-L vs SP3483EN-L/TR
SP385EEA-L vs SP3483EN-L
SP385EEA-L vs SP3483CN-L/TR
SP385EEA-L vs SP3483CN-L
SP385EEA-L vs SP339EER1-L/TR
SP385EEA-L vs SP339EER1-L
SP385EEA-L vs SP339ECR1-L/TR
SP385EEA-L vs SP339ECR1-L
SP385EEA-L vs SP339BER1-L/TR
SP385EEA-L vs SP339BER1-L
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.