Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP3508EF-L
SP3508EF-L
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 8/8 100LQFP
Manufacturer:
MaxLinear
Datasheet:
SP3508EF-L Datasheet
History Price: $44.94000
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP3508EF-L vs SP339EER1-L
Part No
SP3508EF-L
SP339EER1-L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Multiprotocol
RS232, RS422, RS485
Number of Drivers/Receivers
8/8
3/5
Duplex
Half
Full
Receiver Hysteresis
-
25 mV
Data Rate
20Mbps
1Mbps
Voltage - Supply
3V ~ 3.6V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
40-VFQFN Exposed Pad
Supplier Device Package
100-LQFP (14x14)
40-QFN (6x6)