SP385ECT-L
SP385ECT-L
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 18SOIC
Manufacturer:  MaxLinear
Datasheet:   SP385ECT-L Datasheet
History Price: Obsolete
In Stock: 32800
SP385ECT-L vs SP339BER1-L/TR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232, RS422, RS485
Number of Drivers/Receivers
2/2
3/5
Duplex
Full
Full, Half
Receiver Hysteresis
500 mV
25 mV
Data Rate
120Kbps
20Mbps
Voltage - Supply
3V ~ 5V
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
18-SOIC
40-QFN (6x6)