SP385ECT-L
SP385ECT-L
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 18SOIC
Manufacturer:  MaxLinear
Datasheet:   SP385ECT-L Datasheet
History Price: Obsolete
In Stock: 32800
SP385ECT-L Specification
Specification
Part No
SP385ECT-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
3V ~ 5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
SP385ECT-L PDF Datasheet
SP385ECT-L Related Parts
SP3070EEN-L
SP3070EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EEN-L/TR
SP3070EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L
SP3070EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3070EMN-L/TR
SP3070EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
SP3071EEN-L
SP3071EEN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EEN-L/TR
SP3071EEN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L
SP3071EMN-L
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3071EMN-L/TR
SP3071EMN-L/TR
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
SP3072EEN-L
SP3072EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EEN-L/TR
SP3072EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L
SP3072EMN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP3072EMN-L/TR
SP3072EMN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP385ECT-L Description
The MaxLinear SP385ECT-L is a high-performance voltage supervisor designed for various applications requiring precise voltage monitoring and management. This device is particularly useful in battery-powered systems, microcontroller supervision, and other applications where maintaining a stable voltage level is critical.

## Key Features:

1. Voltage Monitoring: The SP385ECT-L provides accurate voltage monitoring with a fixed threshold. It is designed to detect when the supply voltage falls below a predetermined level, ensuring that the system can take appropriate action to prevent malfunction or damage.

2. Low Supply Current: This supervisor operates with a low supply current, making it ideal for battery-operated devices where power efficiency is crucial.

3. Wide Operating Voltage Range: The device supports a wide input voltage range, typically from 1.0V to 5.5V, allowing it to be used in various applications and systems.

4. Reset Output: The SP385ECT-L features a reset output that can be used to reset microcontrollers or other digital logic devices when the monitored voltage falls below the threshold. This output is typically active low and can be configured for different reset delay times.

5. Temperature Range: The device is designed to operate over a wide temperature range, typically from -40°C to +125°C, making it suitable for industrial and automotive applications.

6. Compact Package: The SP385ECT-L is available in a small package, which is advantageous for space-constrained designs. This compact form factor allows for easy integration into various circuit layouts.

## Specifications:

- Supply Voltage (VDD): 1.0V to 5.5V
- Threshold Voltage (VTH): Configurable options, typically around 2.63V, 2.93V, 3.08V, and 4.63V
- Reset Voltage (VRST): Typically set slightly below the threshold voltage
- Supply Current (IDD): Typically around 1 µA (maximum)
- Reset Output: Active low, with a typical reset delay time of 200 ms
- Temperature Range: -40°C to +125°C
- Package Type: Available in SOT-23 and other compact packages

## Applications:

The MaxLinear SP385ECT-L is suitable for a variety of applications, including:

- Microcontroller Supervision: Ensuring that microcontrollers operate within safe voltage levels.
- Battery-Powered Devices: Monitoring battery voltage to prevent over-discharge and ensure reliable operation.
- Consumer Electronics: Used in devices such as smartphones, tablets, and wearables for voltage monitoring.
- Industrial Equipment: Ensuring stable operation in industrial control systems and machinery.

## Conclusion:

The MaxLinear SP385ECT-L is a versatile and reliable voltage supervisor that provides essential monitoring capabilities for a wide range of applications. Its low power consumption, wide operating voltage range, and compact design make it an excellent choice for engineers looking to enhance the reliability and performance of their electronic systems.
SP385ECT-L Compare Parts
  • SP385ECT-L vs SP385EET-L
  • SP385ECT-L vs SP385EEA-L/TR
  • SP385ECT-L vs SP385EEA-L
  • SP385ECT-L vs SP385ECT-L/TR
  • SP385ECT-L vs SP385ECA-L/TR
  • SP385ECT-L vs SP385ECA-L
  • SP385ECT-L vs SP3508EF-L
  • SP385ECT-L vs SP3508CF-L
  • SP385ECT-L vs SP3497EEN-L/TR
  • SP385ECT-L vs SP3497EEN-L
  • SP385ECT-L vs SP3496EEN-L/TR
  • SP385ECT-L vs SP3496EEN-L
  • SP385ECT-L vs SP3495EEN-L/TR
  • SP385ECT-L vs SP3495EEN-L
  • SP385ECT-L vs SP3494EN-L/TR
  • SP385ECT-L vs SP3494EN-L
  • SP385ECT-L vs SP3494CN-L/TR
  • SP385ECT-L vs SP3494CN-L
  • SP385ECT-L vs SP3491EN-L/TR
  • SP385ECT-L vs SP3491EN-L
  • SP385ECT-L vs SP3491CN-L/TR
  • SP385ECT-L vs SP3491CN-L
  • SP385ECT-L vs SP3490EN-L/TR
  • SP385ECT-L vs SP3490EN-L
  • SP385ECT-L vs SP3490CN-L/TR
  • SP385ECT-L vs SP3490CN-L
  • SP385ECT-L vs SP3485EN-L/TR
  • SP385ECT-L vs SP3485EN-L
  • SP385ECT-L vs SP3485CN-L/TR
  • SP385ECT-L vs SP3485CN-L
  • SP385ECT-L vs SP3483EN-L/TR
  • SP385ECT-L vs SP3483EN-L
  • SP385ECT-L vs SP3483CN-L/TR
  • SP385ECT-L vs SP3483CN-L
  • SP385ECT-L vs SP339EER1-L/TR
  • SP385ECT-L vs SP339EER1-L
  • SP385ECT-L vs SP339ECR1-L/TR
  • SP385ECT-L vs SP339ECR1-L
  • SP385ECT-L vs SP339BER1-L/TR
  • SP385ECT-L vs SP339BER1-L
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new