SP487ES-L
SP487ES-L
Obsolete
Description:  IC DRIVER 4/0 16DIP
Manufacturer:  MaxLinear
Datasheet:   SP487ES-L Datasheet
History Price: Obsolete
In Stock: 32400
SP487ES-L vs SP488CT-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Driver
Receiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
4/0
0/4
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
10Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC