SP487ES-L
SP487ES-L
Obsolete
Description:  IC DRIVER 4/0 16DIP
Manufacturer:  MaxLinear
Datasheet:   SP487ES-L Datasheet
History Price: Obsolete
In Stock: 32400
SP487ES-L Specification
Specification
Part No
SP487ES-L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS422, RS485
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
10Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
SP487ES-L PDF Datasheet
SP487ES-L Related Parts
SP4082EEN-L
SP4082EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP4082EEN-L/TR
SP4082EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481ECN-L
SP481ECN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481ECN-L/TR
SP481ECN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481ECP-L
SP481ECP-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8DIP
SP481EEN-L
SP481EEN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481EEN-L/TR
SP481EEN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP481EEP-L
SP481EEP-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8DIP
SP483CN-L
SP483CN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP483CN-L/TR
SP483CN-L/TR
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP483CS-L
SP483CS-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8DIP
SP483ECN-L
SP483ECN-L
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
SP487ES-L Compare Parts
  • SP487ES-L vs SP491EN-L/TR
  • SP487ES-L vs SP491EN-L
  • SP487ES-L vs SP491EEP-L
  • SP487ES-L vs SP491EEN-L/TR
  • SP487ES-L vs SP491EEN-L
  • SP487ES-L vs SP491ECP-L
  • SP487ES-L vs SP491ECN-L/TR
  • SP487ES-L vs SP491ECN-L
  • SP487ES-L vs SP491CS-L
  • SP487ES-L vs SP491CN-L/TR
  • SP487ES-L vs SP491CN-L
  • SP487ES-L vs SP490ES-L
  • SP487ES-L vs SP490EN-L/TR
  • SP487ES-L vs SP490EN-L
  • SP487ES-L vs SP490EEP-L
  • SP487ES-L vs SP490EEN-L/TR
  • SP487ES-L vs SP490EEN-L
  • SP487ES-L vs SP490ECP-L
  • SP487ES-L vs SP490ECN-L/TR
  • SP487ES-L vs SP490ECN-L
  • SP487ES-L vs SP490CS-L
  • SP487ES-L vs SP490CN-L/TR
  • SP487ES-L vs SP490CN-L
  • SP487ES-L vs SP488ET-L/TR
  • SP487ES-L vs SP488ET-L
  • SP487ES-L vs SP488CT-L/TR
  • SP487ES-L vs SP488CT-L
  • SP487ES-L vs SP487ET-L/TR
  • SP487ES-L vs SP487ET-L
  • SP487ES-L vs SP487CT-L/TR
  • SP487ES-L vs SP487CT-L
  • SP487ES-L vs SP487CS-L
  • SP487ES-L vs SP486ET-L/TR
  • SP487ES-L vs SP486ET-L
  • SP487ES-L vs SP486CT-L/TR
  • SP487ES-L vs SP486CT-L
  • SP487ES-L vs SP485REP-L
  • SP487ES-L vs SP485REN-L/TR
  • SP487ES-L vs SP485REN-L
  • SP487ES-L vs SP485RCP-L
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description