☰
SRC4192IDBRG4
SRC4192IDBRG4
Discontinued
Description:  IC SAMPLE RATE CONVERTER 28SSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 22800
SRC4192IDBRG4 vs SRC4382IPFB
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Discontinued
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
2
Interface
I2S, TDM
I2C, SPI
Voltage - Supply
3.3V
3V ~ 3.6V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
4kHz ~ 216kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-TQFP
Supplier Device Package
28-SSOP
48-TQFP (7x7)