☰
SRC4382IPFB
SRC4382IPFB
Active
Description:  IC SAMPLE RATE CONVERTER 48TQFP
Manufacturer:  Texas Instruments
Datasheet:   SRC4382IPFB Datasheet
History Price: $15.29000
In Stock: 16360
SRC4382IPFB Specification
Specification
Part No
SRC4382IPFB
Category
Audio Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
I2C, SPI
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 216kHz
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
SRC4382IPFB Related Parts
SRC4184IPAG
SRC4184IPAG
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGG4
SRC4184IPAGG4
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGR
SRC4184IPAGR
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGT
SRC4184IPAGT
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4190IDB
SRC4190IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBR
SRC4190IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBRQ1
SRC4190IDBRQ1
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDB
SRC4192IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBG4
SRC4192IDBG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBR
SRC4192IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBRG4
SRC4192IDBRG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4193IDB
SRC4193IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4382IPFB Description
The Texas Instruments SRC4382IPFB is a high-performance, low-power audio sample rate converter designed for various applications in digital audio processing. This device is particularly useful in scenarios where audio signals need to be converted between different sample rates, ensuring high fidelity and minimal distortion. Below is a detailed introduction to the SRC4382IPFB, including its specifications and parameters.

## Overview

The SRC4382IPFB is a highly integrated audio sample rate converter that supports a wide range of input and output sample rates. It is designed to provide high-quality audio performance with low latency, making it suitable for professional audio equipment, consumer electronics, and telecommunications applications. The device features a flexible architecture that allows for easy integration into various audio systems.

## Key Specifications

1. Input Sample Rate Range:
- The SRC4382IPFB supports a wide input sample rate range from 8 kHz to 192 kHz. This flexibility allows it to accommodate various audio sources, including telephony, music playback, and broadcasting.

2. Output Sample Rate Range:
- The output sample rate can be configured from 8 kHz to 192 kHz, providing compatibility with a wide range of audio devices and systems.

3. Dynamic Range:
- The device offers a dynamic range of up to 112 dB, ensuring high-quality audio reproduction with minimal noise and distortion. This characteristic is crucial for professional audio applications where fidelity is paramount.

4. Total Harmonic Distortion + Noise (THD+N):
- The SRC4382IPFB features a low THD+N of -100 dB, which indicates that the device introduces minimal distortion to the audio signal during the conversion process.

5. Latency:
- The device provides low latency performance, typically around 1.5 ms, making it suitable for real-time audio applications where timing is critical.

6. Power Supply Voltage:
- The SRC4382IPFB operates on a power supply voltage range of 3.3V to 5V, allowing for compatibility with various digital audio systems and reducing power consumption.

7. Power Consumption:
- The device is designed for low power consumption, typically consuming around 200 mW during operation. This feature is particularly beneficial for battery-powered applications.

8. Digital Audio Interface:
- The SRC4382IPFB supports various digital audio interfaces, including I2S, PCM, and TDM formats. This versatility allows for easy integration into different audio systems.

9. Integrated Features:
- The device includes integrated features such as digital filtering, automatic gain control, and clock recovery, which enhance its performance and simplify system design.

10. Package Type:
- The SRC4382IPFB is available in a 32-pin HTQFP (Thin Quad Flat Package) package, which provides a compact footprint for space-constrained applications.

## Applications

The SRC4382IPFB is suitable for a wide range of applications, including:

- Professional Audio Equipment: Used in mixing consoles, digital audio workstations, and other professional audio devices to ensure high-quality audio processing.
- Consumer Electronics: Integrated into home theater systems, soundbars, and portable audio devices to facilitate sample rate conversion and improve audio quality.
- Telecommunications: Employed in VoIP systems and other communication devices to ensure clear audio transmission and reception.
- Broadcasting: Utilized in radio and television broadcasting equipment to convert audio signals between different sample rates for seamless transmission.

## Conclusion

The Texas Instruments SRC4382IPFB is a versatile and high-performance audio sample rate converter that meets the demands of modern audio applications. With its wide input and output sample rate range, low distortion, and low power consumption, it is an excellent choice for engineers looking to enhance the audio performance of their designs. Whether in professional audio equipment, consumer electronics, or telecommunications, the SRC4382IPFB provides reliable and high-quality audio processing, making it a valuable component in various digital audio systems. Its integrated features and flexible architecture further contribute to its suitability for a wide range of applications in the field of audio technology.
SRC4382IPFB Compare Parts
  • SRC4382IPFB vs SRC4392IPFB
  • SRC4382IPFB vs SRC4382IPFBT
  • SRC4382IPFB vs SRC4382IPFBR
  • SRC4382IPFB vs SRC4382IPFBG4
  • SRC4382IPFB vs SRC4194IPAGT
  • SRC4382IPFB vs SRC4194IPAGR
  • SRC4382IPFB vs SRC4194IPAG
  • SRC4382IPFB vs SRC4193IDBR
  • SRC4382IPFB vs SRC4193IDBG4
  • SRC4382IPFB vs SRC4193IDB
  • SRC4382IPFB vs SRC4193IDB
  • SRC4382IPFB vs SRC4192IDBRG4
  • SRC4382IPFB vs SRC4192IDBR
  • SRC4382IPFB vs SRC4192IDBG4
  • SRC4382IPFB vs SRC4192IDB
  • SRC4382IPFB vs SRC4190IDBRQ1
  • SRC4382IPFB vs SRC4190IDBR
  • SRC4382IPFB vs SRC4190IDB
  • SRC4382IPFB vs SRC4184IPAGT
  • SRC4382IPFB vs SRC4184IPAGR
  • SRC4382IPFB vs SRC4184IPAGG4
  • SRC4382IPFB vs SRC4184IPAG
  • SRC4382IPFB vs SRC4192IDBG4
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described