☰
STA309A
STA309A
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64TQFP
Manufacturer:  STMicroelectronics
Datasheet:   STA309A Datasheet
History Price: Obsolete
In Stock: 9520
STA309A vs STA321
Part No
Series
DDX
Sound Terminal
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
8
8
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Direct Digital Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
64-LQFP Exposed Pad
Supplier Device Package
64-TQFP (10x10)
64-LQFP-EPD (10x10)