☰
STA309A
STA309A
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64TQFP
Manufacturer:  STMicroelectronics
Datasheet:   STA309A Datasheet
History Price: Obsolete
In Stock: 45680
STA309A Specification
Specification
Part No
STA309A
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
DDX
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
8
Interface
I2C, I2S
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Direct Digital Amplification
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
STA309A PDF Datasheet
STA309A Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA309A Compare Parts
  • STA309A vs STABP01
  • STA309A vs STA559BWSTR
  • STA309A vs STA559BW13TR
  • STA309A vs STA381BWTR
  • STA309A vs STA381BWSTR
  • STA309A vs STA381BW
  • STA309A vs STA369BWTR
  • STA309A vs STA369BWSTR
  • STA309A vs STA350BWTR
  • STA309A vs STA350BW
  • STA309A vs STA350BTR
  • STA309A vs STA350B
  • STA309A vs STA339BWTR
  • STA309A vs STA339BWS13TR
  • STA309A vs STA333W13TR
  • STA309A vs STA333SML TR
  • STA309A vs STA333SML
  • STA309A vs STA333MLJ13TR
  • STA309A vs STA333ML13TR
  • STA309A vs STA333BWJ13TR
  • STA309A vs STA333BW13TR
  • STA309A vs STA32813TR
  • STA309A vs STA326JTR
  • STA309A vs STA32613TR
  • STA309A vs STA323W13TR
  • STA309A vs STA321TR
  • STA309A vs STA321MPLTR
  • STA309A vs STA321MPL1TR
  • STA309A vs STA321MPL
  • STA309A vs STA321
  • STA309A vs STA32013TR
  • STA309A vs STA311BTR
  • STA309A vs STA311B
  • STA309A vs STA309A13TR
  • STA309A vs STA308A13TR
  • STA309A vs STA308A
  • STA309A vs STA30813TR
  • STA309A vs STA308
  • STA309A vs STA30613TR
  • STA309A vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious