Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STA350BTR
STA350BTR
Active
Audio Special Purpose
Description:
IC FULLY INTEG PROC POWERSSO-36
Manufacturer:
STMicroelectronics
Datasheet:
STA350BTR Datasheet
History Price: $4.68735
In Stock: 7060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STA350BTR vs STA020D
Part No
STA350BTR
STA020D
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Sound Terminal
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
Fully Integrated Processor
Audio Transmitter
Applications
Pre-Amplifier
Digital Audio Interfacing
Number of Channels
2
1
Interface
I2C, I2S
Serial
Voltage - Supply
5V ~ 26V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
96kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPU
24-SO