☰
STA350BTR
STA350BTR
Active
Description:  IC FULLY INTEG PROC POWERSSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA350BTR Datasheet
History Price: $4.68735
In Stock: 29720
STA350BTR Specification
Specification
Part No
STA350BTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Sound Terminal
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C, I2S
Voltage - Supply
5V ~ 26V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Specifications
Full Flexible Amplification
Mounting Type
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 EPU
STA350BTR PDF Datasheet
STA350BTR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA350BTR Compare Parts
  • STA350BTR vs STABP01
  • STA350BTR vs STA559BWSTR
  • STA350BTR vs STA559BW13TR
  • STA350BTR vs STA381BWTR
  • STA350BTR vs STA381BWSTR
  • STA350BTR vs STA381BW
  • STA350BTR vs STA369BWTR
  • STA350BTR vs STA369BWSTR
  • STA350BTR vs STA350BWTR
  • STA350BTR vs STA350BW
  • STA350BTR vs STA350B
  • STA350BTR vs STA339BWTR
  • STA350BTR vs STA339BWS13TR
  • STA350BTR vs STA333W13TR
  • STA350BTR vs STA333SML TR
  • STA350BTR vs STA333SML
  • STA350BTR vs STA333MLJ13TR
  • STA350BTR vs STA333ML13TR
  • STA350BTR vs STA333BWJ13TR
  • STA350BTR vs STA333BW13TR
  • STA350BTR vs STA32813TR
  • STA350BTR vs STA326JTR
  • STA350BTR vs STA32613TR
  • STA350BTR vs STA323W13TR
  • STA350BTR vs STA321TR
  • STA350BTR vs STA321MPLTR
  • STA350BTR vs STA321MPL1TR
  • STA350BTR vs STA321MPL
  • STA350BTR vs STA321
  • STA350BTR vs STA32013TR
  • STA350BTR vs STA311BTR
  • STA350BTR vs STA311B
  • STA350BTR vs STA309A13TR
  • STA350BTR vs STA309A
  • STA350BTR vs STA308A13TR
  • STA350BTR vs STA308A
  • STA350BTR vs STA30813TR
  • STA350BTR vs STA308
  • STA350BTR vs STA30613TR
  • STA350BTR vs STA304A
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious