☰
STP04CM596B1R
STP04CM596B1R
Obsolete
Description:  IC LED DRIVER LINEAR 500MA 14DIP
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 42960
STP04CM596B1R vs STP16CPP05XTTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
4
16
Voltage - Supply (Min)
3.3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
16V
20V
Current - Output / Channel
500mA
40mA
Frequency
25MHz
30MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-DIP
24-TSSOP