☰
STP04CM596B1R
STP04CM596B1R
Obsolete
Description:  IC LED DRIVER LINEAR 500MA 14DIP
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 42960
STP04CM596B1R Specification
Specification
Part No
STP04CM596B1R
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
4
Voltage - Supply (Min)
3.3V
Voltage - Supply (Max)
5.5V
Voltage - Output
16V
Current - Output / Channel
500mA
Frequency
25MHz
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-DIP
STP04CM596B1R PDF Datasheet
STP04CM596B1R Related Parts
STP04CM05B1R
STP04CM05B1R
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14DIP
STP04CM05MTR
STP04CM05MTR
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
STP04CM05XTTR
STP04CM05XTTR
STMicroelectronics
IC LED DRVR LIN 400MA 16HTSSOP
STP04CM596M1
STP04CM596M1
STMicroelectronics
IC LED DRIVER LINEAR 500MA 14SO
STP04CM596MTR
STP04CM596MTR
STMicroelectronics
IC LED DRIVER LINEAR 500MA 14SO
STP04CM596XTTR
STP04CM596XTTR
STMicroelectronics
IC LED DRVR LINEAR 500MA 16TSSOP
STP08C596B1
STP08C596B1
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16DIP
STP08C596M
STP08C596M
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16SO
STP08C596MTR
STP08C596MTR
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16SO
STP08C596TTR
STP08C596TTR
STMicroelectronics
IC LED DRVR LINEAR 120MA 16TSSOP
STP08CDC596B1
STP08CDC596B1
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16DIP
STP08CDC596M
STP08CDC596M
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16SO
STP04CM596B1R Compare Parts
  • STP04CM596B1R vs STP2CMPQTR
  • STP04CM596B1R vs STP24DP05BTR
  • STP04CM596B1R vs STP16DPS05XTTR
  • STP04CM596B1R vs STP16DPS05TTR
  • STP04CM596B1R vs STP16DPS05PTR
  • STP04CM596B1R vs STP16DPS05MTR
  • STP04CM596B1R vs STP16DPPS05XTTR
  • STP04CM596B1R vs STP16DPPS05TTR
  • STP04CM596B1R vs STP16DPPS05PTR
  • STP04CM596B1R vs STP16DPPS05MTR
  • STP04CM596B1R vs STP16DPP05XTTR
  • STP04CM596B1R vs STP16DPP05TTR
  • STP04CM596B1R vs STP16DPP05PTR
  • STP04CM596B1R vs STP16DPP05MTR
  • STP04CM596B1R vs STP16DP05XTTR
  • STP04CM596B1R vs STP16DP05TTR
  • STP04CM596B1R vs STP16DP05PTR
  • STP04CM596B1R vs STP16DP05MTR
  • STP04CM596B1R vs STP16DP05B1R
  • STP04CM596B1R vs STP16CPS05XTTR
  • STP04CM596B1R vs STP16CPS05TTR
  • STP04CM596B1R vs STP16CPS05PTR
  • STP04CM596B1R vs STP16CPS05MTR
  • STP04CM596B1R vs STP16CPS05M
  • STP04CM596B1R vs STP16CPS05B1R
  • STP04CM596B1R vs STP16CPPS05XTTR
  • STP04CM596B1R vs STP16CPPS05TTR
  • STP04CM596B1R vs STP16CPPS05PTR
  • STP04CM596B1R vs STP16CPPS05MTR
  • STP04CM596B1R vs STP16CPP05XTTR
  • STP04CM596B1R vs STP16CPP05TTR
  • STP04CM596B1R vs STP16CPP05PTR
  • STP04CM596B1R vs STP16CPP05MTR
  • STP04CM596B1R vs STP16CPC26XTR
  • STP04CM596B1R vs STP16CPC26TTR
  • STP04CM596B1R vs STP16CPC26PTR
  • STP04CM596B1R vs STP16CPC26MTR
  • STP04CM596B1R vs STP16CPC05XTTR
  • STP04CM596B1R vs STP16CPC05TTR
  • STP04CM596B1R vs STP16CPC05PTR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give