☰
STP16CPPS05MTR
STP16CPPS05MTR
Obsolete
Description:  IC LED DRIVER LINEAR 40MA 24SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 16400
STP16CPPS05MTR vs STP16CPS05M
Series
-
-
Packaging
Cut Tape (CT)
Bulk
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
20V
20V
Current - Output / Channel
40mA
100mA
Frequency
30MHz
30MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
24-SOP